Microchip Technology, Inc. Memory 24FC08T-E/OT

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns SOT-23-5
Request a Quote
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns SOT-23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 42AH0861 is an 8Kbit EEPROM that operates within a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications. It features a two-wire I²C serial interface with a maximum clock frequency of 1 MHz. The device is designed with low-power CMOS technology, allowing for a read current of 1 mA and a standby current of 1 OºA. It supports a page write capability of up to 16 bytes and has a maximum page write time of 5 ms. The EEPROM is AEC-Q100 qualified, ensuring reliability in automotive environments, and offers more than 1 million erase/write cycles with data retention exceeding 200 years. The product is available in various package types, including SOT-23, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Microchip 42AH0861 is an 8Kbit EEPROM that operates within a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications. It features a two-wire I²C serial interface with a maximum clock frequency of 1 MHz. The device is designed with low-power CMOS technology, allowing for a read current of 1 mA and a standby current of 1 OºA. It supports a page write capability of up to 16 bytes and has a maximum page write time of 5 ms. The EEPROM is AEC-Q100 qualified, ensuring reliability in automotive environments, and offers more than 1 million erase/write cycles with data retention exceeding 200 years. The product is available in various package types, including SOT-23, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24FC08T-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 150-24FC08T-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 150-24FC08T-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
IC EEPROM 8K I2C 1MHZ SOT23-5

IC EEPROM 8K I2C 1MHZ SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 24FC08T-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24FC08T-E/OT
Integrated Circuits (ICs) - Memory 24FC08T-E/OT
IC EEPROM 8K I2C 1MHZ SOT23-5

IC EEPROM 8K I2C 1MHZ SOT23-5

Supplier's Site
Eeprom, Aec-Q100, 8Kbit, -40 To 125Deg C; Memory Size Microchip - 42AH0861 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 8Kbit, -40 To 125Deg C; Memory Size Microchip
42AH0861
Eeprom, Aec-Q100, 8Kbit, -40 To 125Deg C; Memory Size Microchip 42AH0861
EEPROM, AEC-Q100, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24FC08T-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns SOT-23-5

EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-24FC08T-E/OTCT-ND 24FC08T-E/OT 24FC08T-E/OT 42AH0861 24FC08T-E/OT
Product Name Memory Memory Integrated Circuits (ICs) - Memory Eeprom, Aec-Q100, 8Kbit, -40 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753 SOT-23 SC-74A, SOT-753
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers