Microchip Technology, Inc. 2Kb I2C Serial EEPROM for Monitor Identification 24LC22A

Description
The Microchip Technology Inc. 24LC22A is a 256 x 8- bit dual-mode Electrically Erasable PROM. This device is designed for use in applications requiring storage and serial transmission of configuration and control information. Two modes of operation have been implemented: Transmit-Only mode (1 Kbit) and Bidirectional mode (2 Kbit). Upon power-up, the device will be in the Transmit-Only mode, sending a serial bit stream of the memory array from 00h to 7Fh, clocked by the VCLK pin. A valid high-to-low transition on the SCL pin will cause the device to enter the Transition mode, and look for a valid control byte on the I2C™Compatible bus. If it detects a valid control byte from the master, it will switch into Bidirectional mode, with byte selectable read/write capability of the entire 2K memory array using SCL. If no control byte is received, the device will revert to the Transmit-Only mode after it receives 128 consecutive VCLK pulses while the SCL pin is idle. The 24LC22A is available in standard 8-pin PDIP and SOIC packages. Additional Features Single Supply with Operation Down to 2.5V Supports Enhanced EDID™ (E-EDID™) 1.3 Completely Implements DDC1™/DDC2™Interface for Monitor Identification, IncludingRecovery to DDC1 2 Kbit Serial EEPROM Low-Power CMOSTechnology: 2-Wire Serial Interface Bus, I2C™ Compatible 100 kHz (2.5V) and 400 kHz (5V) Compatibility Self-Timed Write Cycle (including Auto-Erase) Page-Write Buffer for up to Eight Bytes 1,000,000 Erase/Write Cycles Data Retention >200 years
Datasheet
Description
The Microchip Technology Inc. 24LC22A is a 256 x 8- bit dual-mode Electrically Erasable PROM. This device is designed for use in applications requiring storage and serial transmission of configuration and control information. Two modes of operation have been implemented: Transmit-Only mode (1 Kbit) and Bidirectional mode (2 Kbit). Upon power-up, the device will be in the Transmit-Only mode, sending a serial bit stream of the memory array from 00h to 7Fh, clocked by the VCLK pin. A valid high-to-low transition on the SCL pin will cause the device to enter the Transition mode, and look for a valid control byte on the I2C™Compatible bus. If it detects a valid control byte from the master, it will switch into Bidirectional mode, with byte selectable read/write capability of the entire 2K memory array using SCL. If no control byte is received, the device will revert to the Transmit-Only mode after it receives 128 consecutive VCLK pulses while the SCL pin is idle. The 24LC22A is available in standard 8-pin PDIP and SOIC packages. Additional Features Single Supply with Operation Down to 2.5V Supports Enhanced EDID™ (E-EDID™) 1.3 Completely Implements DDC1™/DDC2™Interface for Monitor Identification, IncludingRecovery to DDC1 2 Kbit Serial EEPROM Low-Power CMOSTechnology: 2-Wire Serial Interface Bus, I2C™ Compatible 100 kHz (2.5V) and 400 kHz (5V) Compatibility Self-Timed Write Cycle (including Auto-Erase) Page-Write Buffer for up to Eight Bytes 1,000,000 Erase/Write Cycles Data Retention >200 years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C Serial EEPROM for Monitor Identification - 24LC22A - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C Serial EEPROM for Monitor Identification
24LC22A
2Kb I2C Serial EEPROM for Monitor Identification 24LC22A
The Microchip Technology Inc. 24LC22A is a 256 x 8- bit dual-mode Electrically Erasable PROM. This device is designed for use in applications requiring storage and serial transmission of configuration and control information. Two modes of operation have been implemented: Transmit-Only mode (1 Kbit) and Bidirectional mode (2 Kbit). Upon power-up, the device will be in the Transmit-Only mode, sending a serial bit stream of the memory array from 00h to 7Fh, clocked by the VCLK pin. A valid high-to-low transition on the SCL pin will cause the device to enter the Transition mode, and look for a valid control byte on the I2C™Compatible bus. If it detects a valid control byte from the master, it will switch into Bidirectional mode, with byte selectable read/write capability of the entire 2K memory array using SCL. If no control byte is received, the device will revert to the Transmit-Only mode after it receives 128 consecutive VCLK pulses while the SCL pin is idle. The 24LC22A is available in standard 8-pin PDIP and SOIC packages. Additional Features Single Supply with Operation Down to 2.5V Supports Enhanced EDID™ (E-EDID™) 1.3 Completely Implements DDC1™/DDC2™Interface for Monitor Identification, IncludingRecovery to DDC1 2 Kbit Serial EEPROM Low-Power CMOSTechnology: 2-Wire Serial Interface Bus, I2C™ Compatible 100 kHz (2.5V) and 400 kHz (5V) Compatibility Self-Timed Write Cycle (including Auto-Erase) Page-Write Buffer for up to Eight Bytes 1,000,000 Erase/Write Cycles Data Retention >200 years

The Microchip Technology Inc. 24LC22A is a 256 x 8- bit dual-mode Electrically Erasable PROM. This device is designed for use in applications requiring storage and serial transmission of configuration and control information. Two modes of operation have been implemented: Transmit-Only mode (1 Kbit) and Bidirectional mode (2 Kbit). Upon power-up, the device will be in the Transmit-Only mode, sending a serial bit stream of the memory array from 00h to 7Fh, clocked by the VCLK pin. A valid high-to-low transition on the SCL pin will cause the device to enter the Transition mode, and look for a valid control byte on the I2C™Compatible bus. If it detects a valid control byte from the master, it will switch into Bidirectional mode, with byte selectable read/write capability of the entire 2K memory array using SCL. If no control byte is received, the device will revert to the Transmit-Only mode after it receives 128 consecutive VCLK pulses while the SCL pin is idle. The 24LC22A is available in standard 8-pin PDIP and SOIC packages.

Additional Features

  • Single Supply with Operation Down to 2.5V
  • Supports Enhanced EDID™ (E-EDID™) 1.3
  • Completely Implements DDC1™/DDC2™Interface for Monitor Identification, IncludingRecovery to DDC1
  • 2 Kbit Serial EEPROM Low-Power CMOSTechnology:
  • 2-Wire Serial Interface Bus, I2C™ Compatible
  • 100 kHz (2.5V) and 400 kHz (5V) Compatibility
  • Self-Timed Write Cycle (including Auto-Erase)
  • Page-Write Buffer for up to Eight Bytes
  • 1,000,000 Erase/Write Cycles
  • Data Retention >200 years
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24LC22A
Product Name 2Kb I2C Serial EEPROM for Monitor Identification
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 16-3696-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers