The 24LC025T-E/MS is a 2Kbit Serial Electrically Erasable PROM from Lingto Electronic Limited, designed for applications requiring low power consumption and a compact memory solution. It operates within a voltage range of 1.7V to 5.5V and features a 2-wire I2C compatible interface, allowing for easy integration into various systems. The memory is organized as a single block of 256 x 8-bit, with a page write capability of up to 16 bytes, making it suitable for applications that require efficient data storage and retrieval. This device supports clock frequencies of up to 400 kHz and has low standby and active currents of 1 OºA and 1 mA, respectively. It can be cascaded with up to eight devices on the same bus, enabling a total of 16K bits of contiguous EEPROM memory. The 24LC025T-E/MS is available in multiple package types, including 8-pin PDIP, SOIC, TSSOP, and MSOP, providing flexibility for different design requirements. Additionally, it offers robust data retention of over 200 years and more than 1 million erase/write cycles, making it a reliable choice for long-term applications.
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MSOP
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-MSOP
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC025T-E/MS-ND | 24LC025T-E/MS | 24LC025T-E/MS | 24LC025T-E/MS | 98M5292 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | ||
| Supply Voltage | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | 2.5V ~ 5.5V | ||
| Access Time | 900 ns | 900 ns |