Microchip Technology, Inc. Memory 24FC256T-I/SN

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC256T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - 24FC256T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - 24FC256T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 24FC256T-I/SN - 845240-24FC256T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC256T-I/SN
845240-24FC256T-I/SN
Memory - EEPROM - 24FC256T-I/SN 845240-24FC256T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 845240-24FC256T-I/SN Features: Memory IC 1 MHz 400 ns Package: Reel - TR Family Name: 24FC256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24FC256T-I/SN-ND, 24FC256T-I/SNCT, 24FC256T-I/SN-NDR, 24FC256T-I/SNTR, 24FC256T-I/SNDKR

Manufacturer: Microchip Technology
Win Source Part Number: 845240-24FC256T-I/SN
Features: Memory IC 1 MHz 400 ns
Package: Reel - TR
Family Name: 24FC256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24FC256T-I/SN-ND, 24FC256T-I/SNCT, 24FC256T-I/SN-NDR, 24FC256T-I/SNTR, 24FC256T-I/SNDKR

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC256T-I/SN
1MHZ Memory IC and Storage Component 774-24FC256T-I/SN
IC EEPROM 256KBIT I2C 1MHZ 8SOIC Product overview: 24FC256T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC256T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 1MHZ 8SOIC Product overview: 24FC256T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC256T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC256T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC256T-I/SN
Integrated Circuits (ICs) - Memory - Memory 24FC256T-I/SN
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory - 24FC256T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC256T-I/SNCT-ND 845240-24FC256T-I/SN 774-24FC256T-I/SN 24FC256T-I/SN 24FC256T-I/SN 24FC256T-I/SN 24FC256T-I/SN
Product Name Memory Memory - EEPROM - 24FC256T-I/SN 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 400 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451LMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Density 8 kbits
Supply Voltage -55degC ~ 125degC (TC)
View Details
2 suppliers