Microchip Technology, Inc. Memory 24FC256T-I/SM

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC256T-I/SMTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIJ

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIJ

Buy Now Datasheet
Memory - 24FC256T-I/SMDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIJ

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIJ

Buy Now Datasheet
Memory - 24FC256T-I/SMCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIJ

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIJ

Buy Now Datasheet
Memory - EEPROM - 24FC256T-I/SM - 037948-24FC256T-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC256T-I/SM
037948-24FC256T-I/SM
Memory - EEPROM - 24FC256T-I/SM 037948-24FC256T-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 037948-24FC256T-I/SM Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037948-24FC256T-I/SM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-24FC256T-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC256T-I/SM
1MHZ Memory IC and Storage Component 774-24FC256T-I/SM
IC EEPROM 256KBIT I2C 1MHZ 8SOIJ Product overview: 24FC256T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC256T-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 1MHZ 8SOIJ Product overview: 24FC256T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC256T-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24FC256T-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-SOIJ

EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-SOIJ

Buy Now Datasheet
Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip - 92C7009 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip
92C7009
Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip 92C7009
EEPROM, AEC-Q100, 256KBIT, -40TO85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

EEPROM, AEC-Q100, 256KBIT, -40TO85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8SOIJ

IC EEPROM 256KBIT I2C 1MHZ 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC256T-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC256T-I/SM
Integrated Circuits (ICs) - Memory - Memory 24FC256T-I/SM
IC EEPROM 256KBIT I2C 1MHZ 8SOIJ

IC EEPROM 256KBIT I2C 1MHZ 8SOIJ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC256T-I/SMTR-ND 037948-24FC256T-I/SM 774-24FC256T-I/SM 24FC256T-I/SM 92C7009 24FC256T-I/SM 24FC256T-I/SM
Product Name Memory Memory - EEPROM - 24FC256T-I/SM 1MHZ Memory IC and Storage Component Memory Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" 8-SOIJ SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIJ
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V Surface Mount
Access Time 400 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details