Microchip Technology, Inc. Memory - EEPROM - 24FC1025-I/SM 24FC1025-I/SM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1123174-24FC1025-I/S M Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 400ns Family Name: 24FC1025 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIJ Alternative Parts (Cross-Reference): M24M01-RMN6G/A; M24M01-HRMN6P/A; CAT24M01XE-T2; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1123174-24FC1025-I/S M Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 400ns Family Name: 24FC1025 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIJ Alternative Parts (Cross-Reference): M24M01-RMN6G/A; M24M01-HRMN6P/A; CAT24M01XE-T2; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24FC1025-I/SM - 1123174-24FC1025-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC1025-I/SM
1123174-24FC1025-I/SM
Memory - EEPROM - 24FC1025-I/SM 1123174-24FC1025-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 1123174-24FC1025-I/S M Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 400ns Family Name: 24FC1025 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIJ Alternative Parts (Cross-Reference): M24M01-RMN6G/A; M24M01-HRMN6P/A; CAT24M01XE-T2; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1123174-24FC1025-I/SM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 400ns
Family Name: 24FC1025
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIJ
Alternative Parts (Cross-Reference): M24M01-RMN6G/A; M24M01-HRMN6P/A; CAT24M01XE-T2;
Introduction Date: February 25, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EEPROM - 6678179P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6678179P
EEPROM 6678179P
1M 128Kx8 2.5V Ser. EEPROM,24FC1025-I/S

1M 128Kx8 2.5V Ser. EEPROM,24FC1025-I/S

Supplier's Site
EEPROM - 8884881 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8884881
EEPROM 8884881
1M 128Kx8 2.5V Ser. EEPROM,24FC1025-I/S

1M 128Kx8 2.5V Ser. EEPROM,24FC1025-I/S

Supplier's Site
1MHZ Memory IC and Storage Component - 774-24FC1025-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC1025-I/SM
1MHZ Memory IC and Storage Component 774-24FC1025-I/SM
IC EEPROM 1MBIT I2C 1MHZ 8SOIJ Product overview: 24FC1025-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC1025-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 1MHZ 8SOIJ Product overview: 24FC1025-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC1025-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24FC1025-I/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIJ

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIJ

Buy Now Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SOIJ

IC EEPROM 1MBIT I2C 1MHZ 8SOIJ

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SOIJ

IC EEPROM 1MBIT I2C 1MHZ 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC1025-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC1025-I/SM
Integrated Circuits (ICs) - Memory - Memory 24FC1025-I/SM
IC EEPROM 1MBIT I2C 1MHZ 8SOIJ

IC EEPROM 1MBIT I2C 1MHZ 8SOIJ

Supplier's Site
1024K, 128K X 8, 2.5V HI-SPD SER EE, 128 BYTE PAGE - 70046826 - Allied Electronics, Inc.
Fort Worth, TX, USA
1024K, 128K X 8, 2.5V HI-SPD SER EE, 128 BYTE PAGE
70046826
1024K, 128K X 8, 2.5V HI-SPD SER EE, 128 BYTE PAGE 70046826
1024K, 128K X 8, 2.5V HI-SPD SER EE, 128 BYTE PAGE

1024K, 128K X 8, 2.5V HI-SPD SER EE, 128 BYTE PAGE

Supplier's Site
Serial Eeprom, 1Mbit, 1Mhz, Soij-8; Memory Interface Type Microchip - 56K7665 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 1Mhz, Soij-8; Memory Interface Type Microchip
56K7665
Serial Eeprom, 1Mbit, 1Mhz, Soij-8; Memory Interface Type Microchip 56K7665
SERIAL EEPROM, 1MBIT, 1MHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 1MHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24FC1025-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-SOIJ

EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-SOIJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1123174-24FC1025-I/SM 6678179P 8884881 774-24FC1025-I/SM 24FC1025-I/SM-ND 24FC1025-I/SM 24FC1025-I/SM 24FC1025-I/SM 70046826 56K7665 24FC1025-I/SM
Product Name Memory - EEPROM - 24FC1025-I/SM EEPROM EEPROM 1MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory 1024K, 128K X 8, 2.5V HI-SPD SER EE, 128 BYTE PAGE Serial Eeprom, 1Mbit, 1Mhz, Soij-8; Memory Interface Type Microchip Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns 400 ns 400 ns
Cycle Time 5.00E6 ns 400 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIJ SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209", 5.30mm Width) SOIJ SOIJ SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details