EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC
2KB I2C EEPROM, 1MHZ 1.7-5.5V, 8
2KB I2C EEPROM, 1MHZ 1.7-5.5V, 8
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24FC02-E/SN36KVAO-ND | 24FC02-E/SN36KVAO | 24FC02-E/SN36KVAO | 24FC02-E/SN36KVAO |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |