Microchip Technology, Inc. Memory 24LC256-I/SMG

Description
IC SRL EE 256K 32KX8 2.5V 8-SOIJ
Request a Quote Datasheet
Description
IC SRL EE 256K 32KX8 2.5V 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC256-I/SMG-ND - DigiKey
Thief River Falls, MN, United States
IC SRL EE 256K 32KX8 2.5V 8-SOIJ

IC SRL EE 256K 32KX8 2.5V 8-SOIJ

Buy Now Datasheet
Serial Eeprom, 256Kbit, 400Khz, Soic-8; Memory Interface Type Microchip - 68H9700 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 400Khz, Soic-8; Memory Interface Type Microchip
68H9700
Serial Eeprom, 256Kbit, 400Khz, Soic-8; Memory Interface Type Microchip 68H9700
SERIAL EEPROM, 256KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 24LC256-I/SMG-ND 68H9700
Product Name Memory Serial Eeprom, 256Kbit, 400Khz, Soic-8; Memory Interface Type Microchip
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIJ
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - CAT24C01WGI-26702 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers