Microchip Technology, Inc. EEPROM 24LC256-E/P

Description
256K 32Kx8 2.5V Ser. EEPROM,24LC256-E/P
Request a Quote Datasheet
Description
256K 32Kx8 2.5V Ser. EEPROM,24LC256-E/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 6678242 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6678242
EEPROM 6678242
256K 32Kx8 2.5V Ser. EEPROM,24LC256-E/P

256K 32Kx8 2.5V Ser. EEPROM,24LC256-E/P

Supplier's Site
EEPROM - 6678242P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6678242P
EEPROM 6678242P
256K 32Kx8 2.5V Ser. EEPROM,24LC256-E/P

256K 32Kx8 2.5V Ser. EEPROM,24LC256-E/P

Supplier's Site
EEPROM - 1784940 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784940
EEPROM 1784940
256K 32Kx8 2.5V Ser. EEPROM,24LC256-E/P

256K 32Kx8 2.5V Ser. EEPROM,24LC256-E/P

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-24LC256-E/P
Memory IC and Storage Component 774-24LC256-E/P
IC EEPROM 256KBIT I2C 8DIP Product overview: 24LC256-E/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-E/P can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8DIP Product overview: 24LC256-E/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC256-E/P - 075189-24LC256-E/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC256-E/P
075189-24LC256-E/P
Memory - EEPROM - 24LC256-E/P 075189-24LC256-E/P
Manufacturer: Microchip Technology Win Source Part Number: 075189-24LC256-E/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 075189-24LC256-E/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 24LC256-E/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Interface Type Microchip - 92C7169 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Interface Type Microchip
92C7169
Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Interface Type Microchip 92C7169
SERIAL EEPROM, 256KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site
Memory - 24LC256-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC256-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC256-E/P
Integrated Circuits (ICs) - Memory - Memory 24LC256-E/P
IC EEPROM 256KBIT I2C 8DIP

IC EEPROM 256KBIT I2C 8DIP

Supplier's Site
IC EEPROM 256KBIT I2C 8DIP

IC EEPROM 256KBIT I2C 8DIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 6678242 6678242P 774-24LC256-E/P 075189-24LC256-E/P 24LC256-E/P-ND 92C7169 24LC256-E/P 24LC256-E/P 24LC256-E/P
Product Name EEPROM EEPROM Memory IC and Storage Component Memory - EEPROM - 24LC256-E/P Memory Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Density 256 kbits 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Package Type DIP DIP; PDIP DIP; 8-PDIP DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Pins 8 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT25128-10PC-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 128 kbits
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details