Microchip Technology, Inc. Memory 24FC08T-I/SN

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24FC08T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-SOIC

Buy Now Datasheet
Memory - 150-24FC08T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-SOIC

Buy Now Datasheet
Memory - 150-24FC08T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450µs 8-SOIC

Buy Now Datasheet
Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 42AH0867 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip
42AH0867
Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip 42AH0867
EEPROM, AEC-Q100, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8SOIC

IC EEPROM 8KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 24FC08T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24FC08T-I/SN
Integrated Circuits (ICs) - Memory 24FC08T-I/SN
IC EEPROM 8KBIT I2C 1MHZ 8SOIC

IC EEPROM 8KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory - 24FC08T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 450 µs 8-SOIC

EEPROM Memory IC 8Kbit I²C 1 MHz 450 µs 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-24FC08T-I/SNDKR-ND 42AH0867 24FC08T-I/SN 24FC08T-I/SN 24FC08T-I/SN
Product Name Memory Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" NSOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C08WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers