Microchip Technology, Inc. Integrated Circuits (ICs) Memory Memory 24LC01BT-E/OT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Memory Type: Non-Volatile Memory Format: EEPROM Technology: EEPROM Memory Size: 1Kbit Memory Organization: 128 x 8
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Memory Type: Non-Volatile Memory Format: EEPROM Technology: EEPROM Memory Size: 1Kbit Memory Organization: 128 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Memory Type: Non-Volatile Memory Format: EEPROM Technology: EEPROM Memory Size: 1Kbit Memory Organization: 128 x 8

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EEPROM
Technology: EEPROM
Memory Size: 1Kbit
Memory Organization: 128 x 8

Buy Now Datasheet
Memory - 24LC01BT-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

Buy Now Datasheet
Memory - 24LC01BT-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

Buy Now Datasheet
Memory - 24LC01BT-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24LC01BT-E/OT
SOT23 Memory IC and Storage Component 774-24LC01BT-E/OT
IC EEPROM 1KBIT I2C SOT23-5 Product overview: 24LC01BT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC01BT-E/OT can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C SOT23-5 Product overview: 24LC01BT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC01BT-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC01BT-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC01BT-E/OT
Integrated Circuits (ICs) - Memory - Memory 24LC01BT-E/OT
IC EEPROM 1KBIT I2C SOT23-5

IC EEPROM 1KBIT I2C SOT23-5

Supplier's Site
Memory - 24LC01BT-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs SOT-23-5

EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs SOT-23-5

Buy Now Datasheet
IC EEPROM 1KBIT I2C SOT23-5

IC EEPROM 1KBIT I2C SOT23-5

Supplier's Site Datasheet
Ic,serial Eeprom,128X8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip - 92C7073 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,128X8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip
92C7073
Ic,serial Eeprom,128X8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip 92C7073
IC,SERIAL EEPROM,128X8,CMOS,TS OP,6PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,128X8,CMOS,TSOP,6PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Eeprom, 1Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip - 41AH8646 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip
41AH8646
Eeprom, 1Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip 41AH8646
EEPROM, 1KBIT, I2C, 400KHZ, SOT-23-5; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 1KBIT, I2C, 400KHZ, SOT-23-5; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C SOT23-5

IC EEPROM 1KBIT I2C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC01BT-E/OTDKR-ND 774-24LC01BT-E/OT 24LC01BT-E/OT 24LC01BT-E/OT 24LC01BT-E/OT 92C7073 41AH8646 24LC01BT-E/OT
Product Name Integrated Circuits (ICs) Memory Memory Memory SOT23 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Ic,serial Eeprom,128X8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip Eeprom, 1Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753 SC-74A, SOT-753 SOT-23 SC-74A, SOT-753
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 -40degC ~ 125degC (TA) 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 900 ns 3500 ns 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - CAT24C04YGI-T3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details