Microchip Technology, Inc. Memory 24CW320T-I/MUY

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24CW320T-I/MUYDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - 24CW320T-I/MUYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - 24CW320T-I/MUY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8UDFN

IC EEPROM 32KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 24CW320T-I/MUY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24CW320T-I/MUY
Integrated Circuits (ICs) - Memory 24CW320T-I/MUY
IC EEPROM 32KBIT I2C 1MHZ 8UDFN

IC EEPROM 32KBIT I2C 1MHZ 8UDFN

Supplier's Site
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip - 65AC2701 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip
65AC2701
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip 65AC2701
EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes

EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24CW320T-I/MUYDKR-ND 24CW320T-I/MUY 24CW320T-I/MUY 24CW320T-I/MUY 65AC2701
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UDFN-EP
Supply Voltage 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Memory Category EPROM; Non-Volatile
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451LMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Density 8 kbits
Supply Voltage -55degC ~ 125degC (TC)
View Details
2 suppliers
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details