IC EEPROM 64KBIT I2C 1MHZ 8UDFN Product overview: 24CW640T-I/MUY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CW640T-I/MUY can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory
Series: 24CW
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EEPROM
Technology: EEPROM
Memory Size: 64Kbit
Memory Organization: 8K x 8
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-UDFN (2x3)
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-UDFN (2x3)
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes
IC EEPROM 64KBIT I2C 1MHZ 8UDFN
EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)
IC EEPROM 64KBIT I2C 1MHZ 8UDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24CW640T-I/MUY | 24CW640T-I/MUYCT-ND | 65AC2702 | 24CW640T-I/MUY | 24CW640T-I/MUY | 24CW640T-I/MUY | |
| Product Name | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) Memory | Memory | Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |