The 24FC08T-E/Q6B36KVAO is an 8Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates with a supply voltage range of 1.7V to 5.5V and supports a maximum clock frequency of 1 MHz. The device features a low read current of 1 mA and a standby current of 1 OºA, making it suitable for battery-operated devices. It includes a 16-byte page write buffer and has a maximum page write time of 5 ms. The EEPROM is rated for more than 1 million erase/write cycles and offers data retention of over 200 years. It is available in multiple package types, including 8-lead SOIC and DFN, and is compliant with RoHS standards. The device is also AEC-Q100 qualified, indicating its suitability for automotive applications.
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-UDFN (2x3)
IC EEPROM 8KBIT I2C 1MHZ 8UDFN
IC EEPROM 8KBIT I2C 1MHZ 8UDFN
8KB I2C EEPROM, 1MHZ 1.7-5.5V, 8
8KB I2C EEPROM, 1MHZ 1.7-5.5V, 8
EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24FC08T-E/Q6B36KVAOTR-ND | 24FC08T-E/Q6B36KVAO | 24FC08T-E/Q6B36KVAO | 24FC08T-E/Q6B36KVAO |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |