Microchip Technology, Inc. Memory 24FC64T-I/SM

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC64T-I/SMCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIJ

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIJ

Buy Now Datasheet
Memory - 24FC64T-I/SMTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIJ

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIJ

Buy Now Datasheet
Memory - 24FC64T-I/SMDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIJ

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIJ

Buy Now Datasheet
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip - 40M4165 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip
40M4165
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip 40M4165
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8SOIJ

IC EEPROM 64KBIT I2C 1MHZ 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC64T-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC64T-I/SM
Integrated Circuits (ICs) - Memory - Memory 24FC64T-I/SM
IC EEPROM 64KBIT I2C 1MHZ 8SOIJ

IC EEPROM 64KBIT I2C 1MHZ 8SOIJ

Supplier's Site
Memory - 24FC64T-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-SOIJ

EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-SOIJ

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC64T-I/SMCT-ND 40M4165 24FC64T-I/SM 24FC64T-I/SM 24FC64T-I/SM
Product Name Memory Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIJ SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 1.7V ~ 5.5V 8-SOIC (0.209, 5.30mm Width) 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8996701MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 60 ns
Density 64 kbits
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details