Microchip Technology, Inc. 2Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection 24LC02BH

Description
The Microchip Technology Inc. 24LC02BH is a 2Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V with standby and active currents of only 1 µA and 1 mA, respectively. The 24LC02BH also has a page write capability for up to 8 bytes of data. The 24LC02BH is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 and SC-70 packages. Additional Features Single Supply with Operation down to 2.5V Low-Power CMOS Technology: 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Time 3 ms, typical Hardware Write-Protect for Half-Array (80h-FFh) More than 1 Million Erase/Write Cycles Data Retention >200 Years
Datasheet
Description
The Microchip Technology Inc. 24LC02BH is a 2Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V with standby and active currents of only 1 µA and 1 mA, respectively. The 24LC02BH also has a page write capability for up to 8 bytes of data. The 24LC02BH is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 and SC-70 packages. Additional Features Single Supply with Operation down to 2.5V Low-Power CMOS Technology: 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Time 3 ms, typical Hardware Write-Protect for Half-Array (80h-FFh) More than 1 Million Erase/Write Cycles Data Retention >200 Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection - 24LC02BH - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection
24LC02BH
2Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection 24LC02BH
The Microchip Technology Inc. 24LC02BH is a 2Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V with standby and active currents of only 1 µA and 1 mA, respectively. The 24LC02BH also has a page write capability for up to 8 bytes of data. The 24LC02BH is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 and SC-70 packages. Additional Features Single Supply with Operation down to 2.5V Low-Power CMOS Technology: 2-Wire Serial Interface, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Time 3 ms, typical Hardware Write-Protect for Half-Array (80h-FFh) More than 1 Million Erase/Write Cycles Data Retention >200 Years

The Microchip Technology Inc. 24LC02BH is a 2Kb I2C™ compatible Serial EEPROM with half array write protection. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V with standby and active currents of only 1 µA and 1 mA, respectively. The 24LC02BH also has a page write capability for up to 8 bytes of data. The 24LC02BH is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 TDFN and MSOP packages, and is also available in the 5-lead SOT-23 and SC-70 packages.

Additional Features

    • Single Supply with Operation down to 2.5V
    • Low-Power CMOS Technology:
    • 2-Wire Serial Interface, I2C™ Compatible
    • Schmitt Trigger Inputs for Noise Suppression
    • Output Slope Control to Eliminate Ground Bounce
    • 100 kHz and 400 kHz Compatibility
    • Page Write Time 3 ms, typical
    • Hardware Write-Protect for Half-Array (80h-FFh)
    • More than 1 Million Erase/Write Cycles
    • Data Retention >200 Years
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24LC02BH
Product Name 2Kb I2C compatible 2-wire Serial EEPROM with Half-Array Write Protection
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - 93L415FMQB - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - 40060283 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers