Microchip Technology, Inc. Memory - EEPROM - 24FC64-I/P 24FC64-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 812770-24FC64-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 400ns Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: 24FC64
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 812770-24FC64-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 400ns Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: 24FC64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24FC64-I/P - 812770-24FC64-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC64-I/P
812770-24FC64-I/P
Memory - EEPROM - 24FC64-I/P 812770-24FC64-I/P
Manufacturer: Microchip Technology Win Source Part Number: 812770-24FC64-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 400ns Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: 24FC64

Manufacturer: Microchip Technology
Win Source Part Number: 812770-24FC64-I/P
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 400ns
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-DIP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
Part Number Series: 24FC64

Buy Now
Memory - 24FC64-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-PDIP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC64-I/P
1MHZ Memory IC and Storage Component 774-24FC64-I/P
IC EEPROM 64KBIT I2C 1MHZ 8DIP Product overview: 24FC64-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC64-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 1MHZ 8DIP Product overview: 24FC64-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC64-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8DIP

IC EEPROM 64KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Memory - 24FC64-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-PDIP

EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-PDIP

Buy Now Datasheet
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Microchip - 91AH9376 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Microchip
91AH9376
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Microchip 91AH9376
EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8DIP

IC EEPROM 64KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 64K I2C 1MHZ 8DIP - 536-24FC64-I/P - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 64K I2C 1MHZ 8DIP
536-24FC64-I/P
IC EEPROM 64K I2C 1MHZ 8DIP 536-24FC64-I/P
IC EEPROM 64K I2C 1MHZ 8DIP

IC EEPROM 64K I2C 1MHZ 8DIP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 24FC64-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC64-I/P
Integrated Circuits (ICs) - Memory - Memory 24FC64-I/P
IC EEPROM 64KBIT I2C 1MHZ 8DIP

IC EEPROM 64KBIT I2C 1MHZ 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 812770-24FC64-I/P 24FC64-I/P-ND 774-24FC64-I/P 24FC64-I/P 24FC64-I/P 91AH9376 24FC64-I/P 536-24FC64-I/P 24FC64-I/P
Product Name Memory - EEPROM - 24FC64-I/P Memory 1MHZ Memory IC and Storage Component Memory Memory Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory IC EEPROM 64K I2C 1MHZ 8DIP Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns 400 ns
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300, 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 00002161771 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 27S21ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers