Win Source Part Number: 972764-24FC64-I/MS
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 400 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24FC64
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-MSOP
IC EEPROM 64KBIT I2C 1MHZ 8MSOP Product overview: 24FC64-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC64-I/MS can be used for catalog matching and distributor lookup.
IC EEPROM 64KBIT I2C 1MHZ 8MSOP
IC EEPROM 64KBIT I2C 1MHZ 8MSOP
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-MSOP
EEPROM, 64KBIT, I2C, 1MHZ, MSOP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; SupplyRoHS Compliant: Yes
IC EEPROM 64KBIT I2C 1MHZ 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 972764-24FC64-I/MS | 24FC64-I/MS-ND | 774-24FC64-I/MS | 24FC64-I/MS | 24FC64-I/MS | 24FC64-I/MS | 44AC3480 | 24FC64-I/MS |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | 1MHZ Memory IC and Storage Component | Memory | Memory | Memory | Eeprom, 64Kbit, I2C, 1Mhz, Msop-8; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Access Time | 400 ns | 400 ns | 400 ns | 400 ns | 400 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP |