Microchip Technology, Inc. Memory 24LC04BT-I/MS

Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC04BT-I/MSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - 24LC04BT-I/MSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - 24LC04BT-I/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC04BT-I/MS
400KHZ Memory IC and Storage Component 774-24LC04BT-I/MS
IC EEPROM 4KBIT I2C 400KHZ 8MSOP Product overview: 24LC04BT-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC04BT-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 400KHZ 8MSOP Product overview: 24LC04BT-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC04BT-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC04BT-I/MS - 854739-24LC04BT-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC04BT-I/MS
854739-24LC04BT-I/MS
Memory - EEPROM - 24LC04BT-I/MS 854739-24LC04BT-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 854739-24LC04BT-I/MS Features: Memory IC 400 kHz 900 ns Package: Reel - TR Family Name: 24LC04B Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 24LC04BTI/MS, 24LC04BT-I/MS-ND, 24LC04BT-I/MSDKR, 24LC04BT-I/MS-NDR, 24LC04BT-I/MSTR, 24LC04BT-I/MSCT

Manufacturer: Microchip Technology
Win Source Part Number: 854739-24LC04BT-I/MS
Features: Memory IC 400 kHz 900 ns
Package: Reel - TR
Family Name: 24LC04B
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 24LC04BTI/MS, 24LC04BT-I/MS-ND, 24LC04BT-I/MSDKR, 24LC04BT-I/MS-NDR, 24LC04BT-I/MSTR, 24LC04BT-I/MSCT

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC04BT-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC04BT-I/MS
Integrated Circuits (ICs) - Memory - Memory 24LC04BT-I/MS
IC EEPROM 4KBIT I2C 400KHZ 8MSOP

IC EEPROM 4KBIT I2C 400KHZ 8MSOP

Supplier's Site
Eeprom, 4Kbit, 400Khz, I2C, Msop-8; Memory Size Microchip - 31AC2736 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, 400Khz, I2C, Msop-8; Memory Size Microchip
31AC2736
Eeprom, 4Kbit, 400Khz, I2C, Msop-8; Memory Size Microchip 31AC2736
EEPROM, 4KBIT, 400KHZ, I2C, MSOP-8; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, 4KBIT, 400KHZ, I2C, MSOP-8; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 400KHZ 8MSOP

IC EEPROM 4KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet
Memory - 24LC04BT-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC04BT-I/MSCT-ND 774-24LC04BT-I/MS 854739-24LC04BT-I/MS 24LC04BT-I/MS 31AC2736 24LC04BT-I/MS 24LC04BT-I/MS
Product Name Memory 400KHZ Memory IC and Storage Component Memory - EEPROM - 24LC04BT-I/MS Integrated Circuits (ICs) - Memory - Memory Eeprom, 4Kbit, 400Khz, I2C, Msop-8; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V
Access Time 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details