EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns SC-70-5
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns SC-70-5
IC EEPROM 1KBIT I2C SC70-5
IC EEPROM 1KBIT I2C SC70-5
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC01BHT-E/LT-ND | 24LC01BHT-E/LT | 24LC01BHT-E/LT | 24LC01BHT-E/LT | 98M5216 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; 5-TSSOP, SC-70-5, SOT-353 | SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353 | SC-70 | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | ||
| Access Time | 900 ns | 900 ns |