Microchip Technology, Inc. 16Kb I2C compatible 2-wire Serial EEPROM 24FC16

Description
The Microchip Technology Inc. 24FC16 is a 16Kb I2C™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC16 also has a page write capability for up to 16 bytes of data. The 24FC16 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz, 400 kHz, and 1 MHz clock compatibility Page write time 3 ms, typical Self-timed erase/write cycle 16-byte page write buffer Hardware write-protect ESD protection >4,000V More than 1 million erase/write cycles Data retention >200 years
Datasheet
Description
The Microchip Technology Inc. 24FC16 is a 16Kb I2C™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC16 also has a page write capability for up to 16 bytes of data. The 24FC16 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz, 400 kHz, and 1 MHz clock compatibility Page write time 3 ms, typical Self-timed erase/write cycle 16-byte page write buffer Hardware write-protect ESD protection >4,000V More than 1 million erase/write cycles Data retention >200 years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Kb I2C compatible 2-wire Serial EEPROM - 24FC16 - Microchip Technology, Inc.
Chandler, AZ, United States
16Kb I2C compatible 2-wire Serial EEPROM
24FC16
16Kb I2C compatible 2-wire Serial EEPROM 24FC16
The Microchip Technology Inc. 24FC16 is a 16Kb I2C™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC16 also has a page write capability for up to 16 bytes of data. The 24FC16 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages and is also available in the 5-lead SOT-23 package. Additional Features Single supply with operation down to 1.7V 2-wire serial interface, I2C™ compatible Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz, 400 kHz, and 1 MHz clock compatibility Page write time 3 ms, typical Self-timed erase/write cycle 16-byte page write buffer Hardware write-protect ESD protection >4,000V More than 1 million erase/write cycles Data retention >200 years

The Microchip Technology Inc. 24FC16 is a 16Kb I2C™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA, respectively. The 24FC16 also has a page write capability for up to 16 bytes of data. The 24FC16 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, 2x3 UDFN and MSOP packages and is also available in the 5-lead SOT-23 package.

Additional Features

  • Single supply with operation down to 1.7V
  • 2-wire serial interface, I2C™ compatible
  • Schmitt Trigger inputs for noise suppression
  • Output slope control to eliminate ground bounce
  • 100 kHz, 400 kHz, and 1 MHz clock compatibility
  • Page write time 3 ms, typical
  • Self-timed erase/write cycle
  • 16-byte page write buffer
  • Hardware write-protect
  • ESD protection >4,000V
  • More than 1 million erase/write cycles
  • Data retention >200 years
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24FC16
Product Name 16Kb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details