Microchip Technology, Inc. Memory 24FC128-I/SM

Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC128-I/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIJ

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIJ

Buy Now Datasheet
Memory - EEPROM - 24FC128-I/SM - 906029-24FC128-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC128-I/SM
906029-24FC128-I/SM
Memory - EEPROM - 24FC128-I/SM 906029-24FC128-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 906029-24FC128-I/SM Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-SOIJ Package: Tube Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 24FC128 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 906029-24FC128-I/SM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-SOIJ
Package: Tube
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 24FC128
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-24FC128-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC128-I/SM
1MHZ Memory IC and Storage Component 774-24FC128-I/SM
IC EEPROM 128KBIT I2C 1MHZ 8SOIJ Product overview: 24FC128-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC128-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 1MHZ 8SOIJ Product overview: 24FC128-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC128-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC128-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC128-I/SM
Integrated Circuits (ICs) - Memory - Memory 24FC128-I/SM
IC EEPROM 128KBIT I2C 1MHZ 8SOIJ

IC EEPROM 128KBIT I2C 1MHZ 8SOIJ

Supplier's Site
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip - 92C6995 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip
92C6995
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip 92C6995
EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8SOIJ

IC EEPROM 128KBIT I2C 1MHZ 8SOIJ

Supplier's Site Datasheet
Memory - 24FC128-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-SOIJ

EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-SOIJ

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC128-I/SM-ND 906029-24FC128-I/SM 774-24FC128-I/SM 24FC128-I/SM 92C6995 24FC128-I/SM 24FC128-I/SM
Product Name Memory Memory - EEPROM - 24FC128-I/SM 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIJ SOIJ SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Access Time 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details