Microchip Technology, Inc. Memory IC and Storage Component 24LC256-I/SN

Description
IC EEPROM 256KBIT I2C 8SOIC Product overview: 24LC256-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 256KBIT I2C 8SOIC Product overview: 24LC256-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-24LC256-I/SN
Memory IC and Storage Component 774-24LC256-I/SN
IC EEPROM 256KBIT I2C 8SOIC Product overview: 24LC256-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8SOIC Product overview: 24LC256-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 8895102 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8895102
EEPROM 8895102
256K,32K X 8,2.5V Serial EE,SOIC-8

256K,32K X 8,2.5V Serial EE,SOIC-8

Supplier's Site
Memory - EEPROM - 24LC256-I/SN - 093319-24LC256-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC256-I/SN
093319-24LC256-I/SN
Memory - EEPROM - 24LC256-I/SN 093319-24LC256-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 093319-24LC256-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 900ns Family Name: 24LC256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): X24257S8I-2.5; X24256S8I-2.5; IS24C256-3G; X24257S8-2.5; Introduction Date: June 18, 2002 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 093319-24LC256-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 900ns
Family Name: 24LC256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): X24257S8I-2.5; X24256S8I-2.5; IS24C256-3G; X24257S8-2.5;
Introduction Date: June 18, 2002
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 24LC256-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory >> EEPROM - 24LC256-I/SN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
24LC256-I/SN
Memory >> EEPROM 24LC256-I/SN
256Kbit 400kHz I2C SOIC-8 EEPROM ROHS

256Kbit 400kHz I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8SOIC

IC EEPROM 256KBIT I2C 8SOIC

Supplier's Site Datasheet
256K, 32K X 8, 2.5V SER EE, IND - 70045244 - Allied Electronics, Inc.
Fort Worth, TX, USA
256K, 32K X 8, 2.5V SER EE, IND
70045244
256K, 32K X 8, 2.5V SER EE, IND 70045244
Features: Self-Timed Write Cycle and Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function

Features:

  • Self-Timed Write Cycle and Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
Supplier's Site
IC EEPROM 256KBIT I2C 8SOIC

IC EEPROM 256KBIT I2C 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC256-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC256-I/SN
Integrated Circuits (ICs) - Memory - Memory 24LC256-I/SN
IC EEPROM 256KBIT I2C 8SOIC

IC EEPROM 256KBIT I2C 8SOIC

Supplier's Site
Serial Eeprom, 256Kbit, 400Khz, Soic-8; Memory Size Microchip - 52Y1248 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 400Khz, Soic-8; Memory Size Microchip
52Y1248
Serial Eeprom, 256Kbit, 400Khz, Soic-8; Memory Size Microchip 52Y1248
SERIAL EEPROM, 256KBIT, 400KHZ, SOIC-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 400KHZ, SOIC-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC256-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Allied Electronics, Inc. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC256-I/SN 8895102 093319-24LC256-I/SN 24LC256-I/SN-ND 24LC256-I/SN 24LC256-I/SN 70045244 24LC256-I/SN 24LC256-I/SN 52Y1248 24LC256-I/SN
Product Name Memory IC and Storage Component EEPROM Memory - EEPROM - 24LC256-I/SN Memory Memory >> EEPROM Memory 256K, 32K X 8, 2.5V SER EE, IND Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 256Kbit, 400Khz, Soic-8; Memory Size Microchip Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Density 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S85ALM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type LCC
View Details
2 suppliers
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers