IC EEPROM 2KBIT I2C 400KHZ 8TDFN Product overview: 24LC02BHT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC02BHT-I/MNY can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1003374-24LC02BHT-I/
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 2KBIT I2C 400KHZ 8TDFN
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
IC EEPROM 2KBIT I2C 400KHZ 8TDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LC02BHT-I/MNY | 1003374-24LC02BHT-I/MNY | 24LC02BHT-I/MNYCT-ND | 98M5255 | 24LC02BHT-I/MNY | 24LC02BHT-I/MNY | 24LC02BHT-I/MNY |
| Product Name | 400KHZ Memory IC and Storage Component | Memory - EEPROM - 24LC02BHT-I/MNY | Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits |