Microchip Technology, Inc. Memory 24CW640T-I/CS0668

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 4-CSP
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 4-CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24CW640T-I/CS0668CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 4-CSP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 4-CSP

Buy Now Datasheet
Memory - 24CW640T-I/CS0668DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 4-CSP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 4-CSP

Buy Now Datasheet
Memory - 24CW640T-I/CS0668TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 4-CSP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 4-CSP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1339965-24CW640T-I/CS0668 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1339965-24CW640T-I/CS0668
Integrated Circuits (ICs) - Memory - Memory 1339965-24CW640T-I/CS0668
Win Source Part Number: 1339965-24CW640T-I/C S0668 Category: Integrated Circuits (ICs) - Memory - Memory Series: 24CW Package: Tape & Reel Standard Package: 5,000 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kbit Access Time: 450 ns Voltage - Supply: 1.6V ~ 5.5V Mounting Type: Surface Mount Package / Case: 4-XFBGA, CSPBGA Supplier Device Package: 4-CSP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 24CW640 Memory Organization: 8K x 8

Win Source Part Number: 1339965-24CW640T-I/CS0668
Category: Integrated Circuits (ICs) - Memory - Memory
Series: 24CW
Package: Tape & Reel
Standard Package: 5,000
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kbit
Access Time: 450 ns
Voltage - Supply: 1.6V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 4-XFBGA, CSPBGA
Supplier Device Package: 4-CSP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24CW640
Memory Organization: 8K x 8

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-24CW640T-I/CS0668 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24CW640T-I/CS0668
1MHZ Memory IC and Storage Component 774-24CW640T-I/CS0668
IC EEPROM 64KBIT I2C 1MHZ 4CSP Product overview: 24CW640T-I/CS0668 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CW640T-I/CS066 8 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 1MHZ 4CSP Product overview: 24CW640T-I/CS0668 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24CW640T-I/CS0668 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 4WLCSP

IC EEPROM 64KBIT I2C 1MHZ 4WLCSP

Supplier's Site Datasheet
Eeprom, 64Kbit, I2C, 1Mhz, Wlcsp-4; Memory Interface Type Microchip - 56AC9544 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, I2C, 1Mhz, Wlcsp-4; Memory Interface Type Microchip
56AC9544
Eeprom, 64Kbit, I2C, 1Mhz, Wlcsp-4; Memory Interface Type Microchip 56AC9544
EEPROM, 64KBIT, I2C, 1MHZ, WLCSP-4; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:4Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes

EEPROM, 64KBIT, I2C, 1MHZ, WLCSP-4; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:4Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 64Kbit, I2C, 1Mhz, Wlcsp-4; Memory Interface Type Microchip - 56AC4492 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, I2C, 1Mhz, Wlcsp-4; Memory Interface Type Microchip
56AC4492
Eeprom, 64Kbit, I2C, 1Mhz, Wlcsp-4; Memory Interface Type Microchip 56AC4492
EEPROM, 64KBIT, I2C, 1MHZ, WLCSP-4; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:4Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes

EEPROM, 64KBIT, I2C, 1MHZ, WLCSP-4; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:4Pins; Supply Voltage Min:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24CW640T-I/CS0668 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 4-CSP

EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 4-CSP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 24CW640T-I/CS0668 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24CW640T-I/CS0668
Integrated Circuits (ICs) - Memory 24CW640T-I/CS0668
IC EEPROM 64KBIT I2C 1MHZ 4WLCSP

IC EEPROM 64KBIT I2C 1MHZ 4WLCSP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24CW640T-I/CS0668CT-ND 1339965-24CW640T-I/CS0668 774-24CW640T-I/CS0668 24CW640T-I/CS0668 56AC9544 24CW640T-I/CS0668 24CW640T-I/CS0668
Product Name Memory Integrated Circuits (ICs) - Memory - Memory 1MHZ Memory IC and Storage Component Memory Eeprom, 64Kbit, I2C, 1Mhz, Wlcsp-4; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 4-XFBGA, CSPBGA WLCSP BGA; 4-XFBGA, CSPBGA BGA
Supply Voltage 1.6V ~ 5.5V 1.6V ~ 5.5V -3.3V; 1.6 1.6V ~ 5.5V 1.6V ~ 5.5V
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - AT25512N-SH-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 512 kbits
View Details