EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-DFN-S (6x5)
EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 128KBIT I2C 1MHZ 8DFN
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-DFN-S (6x5)
IC EEPROM 128KBIT I2C 1MHZ 8DFN
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC128T-I/MF-ND | 08R2175 | 24FC128T-I/MF | 24FC128T-I/MF | 24FC128T-I/MF |
| Product Name | Memory | Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-VDFN Exposed Pad | DFN-EP | 8-VDFN Exposed Pad | ||
| Supply Voltage | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V | ||
| Data Rate | 1 MHz | 1 MHz |