Microchip Technology, Inc. Memory 24LC128T-I/ST

Description
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC128T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 24LC128T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 24LC128T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-24LC128T-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24LC128T-I/ST
Memory IC and Storage Component 774-24LC128T-I/ST
IC EEPROM 128KBIT I2C 8TSSOP Product overview: 24LC128T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC128T-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 8TSSOP Product overview: 24LC128T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC128T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC128T-I/ST - 005542-24LC128T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC128T-I/ST
005542-24LC128T-I/ST
Memory - EEPROM - 24LC128T-I/ST 005542-24LC128T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 005542-24LC128T-I/ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 005542-24LC128T-I/ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
EEPROM - 1975304P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975304P
EEPROM 1975304P
Microchip Technology, 24LC128T-I/ST

Microchip Technology, 24LC128T-I/ST

Supplier's Site
EEPROM - 1975303 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975303
EEPROM 1975303
Microchip Technology, 24LC128T-I/ST

Microchip Technology, 24LC128T-I/ST

Supplier's Site
EEPROM - 1975304 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975304
EEPROM 1975304
Microchip Technology, 24LC128T-I/ST

Microchip Technology, 24LC128T-I/ST

Supplier's Site
IC EEPROM 128KBIT I2C 8TSSOP

IC EEPROM 128KBIT I2C 8TSSOP

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 8TSSOP

IC EEPROM 128KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - 24LC128T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
Ic,serial Eeprom,16Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip - 92C7142 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,16Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip
92C7142
Ic,serial Eeprom,16Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip 92C7142
IC,SERIAL EEPROM,16KX8,CMOS,TS SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,16KX8,CMOS,TSSOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Eeprom, 128Kbit, I2C, 400Khz, Tssop-8; Memory Size Microchip - 55AC5386 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, I2C, 400Khz, Tssop-8; Memory Size Microchip
55AC5386
Eeprom, 128Kbit, I2C, 400Khz, Tssop-8; Memory Size Microchip 55AC5386
EEPROM, 128KBIT, I2C, 400KHZ, TSSOP-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, 128KBIT, I2C, 400KHZ, TSSOP-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC128T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC128T-I/ST
Integrated Circuits (ICs) - Memory - Memory 24LC128T-I/ST
IC EEPROM 128KBIT I2C 8TSSOP

IC EEPROM 128KBIT I2C 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC128T-I/STDKR-ND 774-24LC128T-I/ST 005542-24LC128T-I/ST 1975304P 1975303 24LC128T-I/ST 24LC128T-I/ST 24LC128T-I/ST 92C7142 55AC5386 24LC128T-I/ST
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 24LC128T-I/ST EEPROM EEPROM Memory Memory Memory Ic,serial Eeprom,16Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip Eeprom, 128Kbit, I2C, 400Khz, Tssop-8; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP SSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z667DMQB65 - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 65 ns
Density 64 kbits
View Details
2 suppliers