EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns 8-TSSOP
IC EEPROM 1KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 1Kbit I²C 1 MHz 450 ns 8-TSSOP
IC EEPROM 1KBIT I2C 1MHZ 8TSSOP
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC01T-E/STDKR-ND | 24FC01T-E/ST | 24FC01T-E/ST | 24FC01T-E/ST | 93AC6686 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | TSSOP | |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |