EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns 8-TSSOP
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24FC08T-E/STTR-ND | 24FC08T-E/ST | 24FC08T-E/ST | 24FC08T-E/ST |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | -40degC ~ 125degC (TA) |