Microchip Technology, Inc. Memory 24FC128T-I/MS

Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC128T-I/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-MSOP

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-MSOP

Buy Now Datasheet
Memory - 24FC128T-I/MSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-MSOP

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-MSOP

Buy Now Datasheet
Memory - 24FC128T-I/MSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-MSOP

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-MSOP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC128T-I/MS
1MHZ Memory IC and Storage Component 774-24FC128T-I/MS
IC EEPROM 128KBIT I2C 1MHZ 8MSOP Product overview: 24FC128T-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC128T-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 1MHZ 8MSOP Product overview: 24FC128T-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC128T-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24FC128T-I/MS - 1123178-24FC128T-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC128T-I/MS
1123178-24FC128T-I/MS
Memory - EEPROM - 24FC128T-I/MS 1123178-24FC128T-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 1123178-24FC128T-I/M S Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Access Time: 400ns Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: 24FC128 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123178-24FC128T-I/MS
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: 24FC128
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V

Buy Now
IC EEPROM 128KBIT I2C 1MHZ 8MSOP

IC EEPROM 128KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet
Memory - 24FC128T-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-MSOP

EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-MSOP

Buy Now Datasheet
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip - 92C6998 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip
92C6998
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip 92C6998
EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC128T-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC128T-I/MS
Integrated Circuits (ICs) - Memory - Memory 24FC128T-I/MS
IC EEPROM 128KBIT I2C 1MHZ 8MSOP

IC EEPROM 128KBIT I2C 1MHZ 8MSOP

Supplier's Site
IC EEPROM 128KBIT I2C 1MHZ 8MSOP

IC EEPROM 128KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC128T-I/MSDKR-ND 774-24FC128T-I/MS 1123178-24FC128T-I/MS 24FC128T-I/MS 24FC128T-I/MS 92C6998 24FC128T-I/MS 24FC128T-I/MS
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - 24FC128T-I/MS Memory Memory Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) 1.7V ~ 5.5V
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - 00002444259 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details