Microchip Technology, Inc. Memory 24LC04BT-E/SNG

Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC04BT-E/SNG-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT I2C 400KHZ 8SOIC

IC EEPROM 4KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC04BT-E/SNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC04BT-E/SNG
Integrated Circuits (ICs) - Memory - Memory 24LC04BT-E/SNG
IC EEPROM 4KBIT I2C 400KHZ 8SOIC

IC EEPROM 4KBIT I2C 400KHZ 8SOIC

Supplier's Site
Memory - 24LC04BT-E/SNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip - 06J8959 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip
06J8959
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip 06J8959
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5VRoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC04BT-E/SNG-ND 24LC04BT-E/SNG 24LC04BT-E/SNG 24LC04BT-E/SNG 06J8959
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC
Supply Voltage 2.5V ~ 5.5V -40degC ~ 125degC (TA) 2.5V ~ 5.5V
Access Time 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24C64A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 64 kbits
View Details