Microchip Technology, Inc. Memory - EEPROM - 24FC128-I/SN 24FC128-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 123824-24FC128-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 123824-24FC128-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24FC128-I/SN - 123824-24FC128-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC128-I/SN
123824-24FC128-I/SN
Memory - EEPROM - 24FC128-I/SN 123824-24FC128-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 123824-24FC128-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 123824-24FC128-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EEPROM - 8251136 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8251136
EEPROM 8251136
128K EEPROM 16Kx8 Serial-I2C 1.8V SOIC8

128K EEPROM 16Kx8 Serial-I2C 1.8V SOIC8

Supplier's Site
EEPROM - 1784132 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784132
EEPROM 1784132
128K EEPROM 16Kx8 Serial-I2C 1.8V SOIC8

128K EEPROM 16Kx8 Serial-I2C 1.8V SOIC8

Supplier's Site
Memory - 24FC128-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC128-I/SN
1MHZ Memory IC and Storage Component 774-24FC128-I/SN
IC EEPROM 128KBIT I2C 1MHZ 8SOIC Product overview: 24FC128-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC128-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 1MHZ 8SOIC Product overview: 24FC128-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC128-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC128-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC128-I/SN
Integrated Circuits (ICs) - Memory - Memory 24FC128-I/SN
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - 24FC128-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH1894 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH1894
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH1894
EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 123824-24FC128-I/SN 8251136 24FC128-I/SN-ND 774-24FC128-I/SN 24FC128-I/SN 24FC128-I/SN 24FC128-I/SN 24FC128-I/SN 66AH1894
Product Name Memory - EEPROM - 24FC128-I/SN EEPROM Memory 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Microchip
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns 400 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7 V ~ 5.5 V 5.5 v, 1.7 v 1.7V ~ 5.5V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA15TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details