IC EEPROM 4KBIT I2C SOT23-5
IC EEPROM 4KBIT I2C SOT23-5
EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400kHz 900ns SOT-23-5
IC EEPROM 4KBIT I2C SOT23-5
IC EEPROM 4KBIT I2C SOT23-5
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:2 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes
IC EEPROM 4KBIT I2C SOT23-5
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns SOT-23-5
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24LC04BHT-E/OTCT-ND | 24LC04BHT-E/OT | 24LC04BHT-E/OT | 77M3598 | 24LC04BHT-E/OT | 24LC04BHT-E/OT |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SC-74A, SOT-753 | SOT-23 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Supply Voltage | 2.5V ~ 5.5V | 5ms | 2.5V ~ 5.5V | 2.5V ~ 5.5V |