Microchip Technology, Inc. Memory IC and Storage Component 24LC256-I/P

Description
IC EEPROM 256KBIT I2C 8DIP Product overview: 24LC256-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 256KBIT I2C 8DIP Product overview: 24LC256-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-24LC256-I/P
Memory IC and Storage Component 774-24LC256-I/P
IC EEPROM 256KBIT I2C 8DIP Product overview: 24LC256-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8DIP Product overview: 24LC256-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC256-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
EEPROM - 454371 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454371
EEPROM 454371
256K,32K X 8,2.5V Serial EE,PDIP-8

256K,32K X 8,2.5V Serial EE,PDIP-8

Supplier's Site
Memory - EEPROM - 24LC256-I/P - 005549-24LC256-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC256-I/P
005549-24LC256-I/P
Memory - EEPROM - 24LC256-I/P 005549-24LC256-I/P
Manufacturer: Microchip Technology Win Source Part Number: 005549-24LC256-I/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 005549-24LC256-I/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 256KBIT I2C 8DIP

IC EEPROM 256KBIT I2C 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC256-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC256-I/P
Integrated Circuits (ICs) - Memory - Memory 24LC256-I/P
IC EEPROM 256KBIT I2C 8DIP

IC EEPROM 256KBIT I2C 8DIP

Supplier's Site
Memory >> EEPROM - 24LC256-I/P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
24LC256-I/P
Memory >> EEPROM 24LC256-I/P
256Kbit 400kHz I2C PDIP-8 EEPROM ROHS

256Kbit 400kHz I2C PDIP-8 EEPROM ROHS

Supplier's Site Datasheet
Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Interface Type Microchip - 54K2864 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Interface Type Microchip
54K2864
Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Interface Type Microchip 54K2864
SERIAL EEPROM, 256KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Size Microchip - 98K8322 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Size Microchip
98K8322
Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Size Microchip 98K8322
SERIAL EEPROM, 256KBIT, 400KHZ, DIP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V;RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 400KHZ, DIP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V;RoHS Compliant: Yes

Supplier's Site
Memory - 24LC256-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
IC EEPROM 256KBIT I2C 8DIP

IC EEPROM 256KBIT I2C 8DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC256-I/P 24LC256-I/P-ND 454371 005549-24LC256-I/P 24LC256-I/P 24LC256-I/P 24LC256-I/P 54K2864 24LC256-I/P 24LC256-I/P
Product Name Memory IC and Storage Component Memory EEPROM Memory - EEPROM - 24LC256-I/P Memory Integrated Circuits (ICs) - Memory - Memory Memory >> EEPROM Serial Eeprom, 256Kbit, 400Khz, Dip-8; Memory Interface Type Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Memory - 6116SA25SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details