IC EEPROM 2KBIT I2C SC70-5 Product overview: 24LC02BHT-I/LT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC02BHT-I/LT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1222663-24LC02BHT-I/
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): 24LC02BHT-ILT;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 24LC02BHTILT,24LC02B
Base Product Number: 24LC02BH
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SC-70-5
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SC-70-5
IC EEPROM 2KBIT I2C SC70-5
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 2KBIT I2C SC70-5
IC EEPROM 2KBIT I2C SC70-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LC02BHT-I/LT | 1222663-24LC02BHT-I/LT | 24LC02BHT-I/LTCT-ND | 24LC02BHT-I/LT | 24LC02BHT-I/LT | 98M5254 | 24LC02BHT-I/LT | 24LC02BHT-I/LT |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits |