Microchip Technology, Inc. Memory 24LC024T-I/ST

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC024T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 24LC024T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 24LC024T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24LC024T-I/ST
Memory IC and Storage Component 774-24LC024T-I/ST
IC EEPROM 2KBIT I2C 8TSSOP Product overview: 24LC024T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC024T-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 8TSSOP Product overview: 24LC024T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC024T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC024T-I/ST - 1003373-24LC024T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC024T-I/ST
1003373-24LC024T-I/ST
Memory - EEPROM - 24LC024T-I/ST 1003373-24LC024T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1003373-24LC024T-I/S T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Family Name: 24LC024 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24FC02UITE13:E; BR24C02-10TU-2.7; IS34C02-3ZLI; CAT24FC02UITE13:F; Introduction Date: June 02, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1003373-24LC024T-I/ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Family Name: 24LC024
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24FC02UITE13:E; BR24C02-10TU-2.7; IS34C02-3ZLI; CAT24FC02UITE13:F;
Introduction Date: June 02, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 2KBIT I2C 8TSSOP

IC EEPROM 2KBIT I2C 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC024T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC024T-I/ST
Integrated Circuits (ICs) - Memory - Memory 24LC024T-I/ST
IC EEPROM 2KBIT I2C 8TSSOP

IC EEPROM 2KBIT I2C 8TSSOP

Supplier's Site
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 92C7095 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
92C7095
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 92C7095
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 8TSSOP

IC EEPROM 2KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - 24LC024T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC024T-I/STDKR-ND 774-24LC024T-I/ST 1003373-24LC024T-I/ST 24LC024T-I/ST 24LC024T-I/ST 92C7095 24LC024T-I/ST 24LC024T-I/ST
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 24LC024T-I/ST Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP 8-TSSOP (0.173", 4.40mm Width) TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - 16-4072-01A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C128WIGT-QQ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details