Microchip Technology, Inc. Memory 24FC08T-I/MUY

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24FC08T-I/MUYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - 150-24FC08T-I/MUYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 450ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - 24FC08T-I/MUY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)

EEPROM Memory IC 8Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 8K I2C 1MHZ 8UDFN

IC EEPROM 8K I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 42AH0865 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip
42AH0865
Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip 42AH0865
EEPROM, AEC-Q100, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 24FC08T-I/MUY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24FC08T-I/MUY
Integrated Circuits (ICs) - Memory 24FC08T-I/MUY
IC EEPROM 8K I2C 1MHZ 8UDFN

IC EEPROM 8K I2C 1MHZ 8UDFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-24FC08T-I/MUYCT-ND 24FC08T-I/MUY 24FC08T-I/MUY 42AH0865 24FC08T-I/MUY
Product Name Memory Memory Memory Eeprom, Aec-Q100, 8Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UDFN-EP
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - AT93C46DN-SP25-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers