EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-MSOP
512K 3.4MHZ I2C SERIAL EEPROM
EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-MSOP
512K 3.4MHZ I2C SERIAL EEPROM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24CS512-E/MS-ND | 24CS512-E/MS | 24CS512-E/MS | 24CS512-E/MS | 24CS512-E/MS |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |