Microchip Technology, Inc. Memory - 24LC128T-I/MNY 24LC128T-I/MNY

Description
Manufacturer: Microchip Technology Win Source Part Number: 743556-24LC128T-I/MN Y Manufacturer Homepage: www.microchip.com Reference case: DFN8 Reference Date Code: 1318+ Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 743556-24LC128T-I/MN Y Manufacturer Homepage: www.microchip.com Reference case: DFN8 Reference Date Code: 1318+ Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC128T-I/MNY - 743556-24LC128T-I/MNY - Win Source Electronics
Laguna Hills, CA, United States
Memory - 24LC128T-I/MNY
743556-24LC128T-I/MNY
Memory - 24LC128T-I/MNY 743556-24LC128T-I/MNY
Manufacturer: Microchip Technology Win Source Part Number: 743556-24LC128T-I/MN Y Manufacturer Homepage: www.microchip.com Reference case: DFN8 Reference Date Code: 1318+ Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 743556-24LC128T-I/MNY
Manufacturer Homepage: www.microchip.com
Reference case: DFN8
Reference Date Code: 1318+
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
EEPROM - 8231237 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231237
EEPROM 8231237
EEPROM 128Kbit 16Kx8 Serial-I2C TDFN8EP

EEPROM 128Kbit 16Kx8 Serial-I2C TDFN8EP

Supplier's Site
EEPROM - 8231237P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8231237P
EEPROM 8231237P
EEPROM 128Kbit 16Kx8 Serial-I2C TDFN8EP

EEPROM 128Kbit 16Kx8 Serial-I2C TDFN8EP

Supplier's Site
EEPROM - 1785343 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785343
EEPROM 1785343
EEPROM 128Kbit 16Kx8 Serial-I2C TDFN8EP

EEPROM 128Kbit 16Kx8 Serial-I2C TDFN8EP

Supplier's Site
Memory - 24LC128T-I/MNYDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - 24LC128T-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - 24LC128T-I/MNYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 128Kb (16K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24LC128T-I/MNY
Memory IC and Storage Component 774-24LC128T-I/MNY
IC EEPROM 128KBIT I2C 8TDFN Product overview: 24LC128T-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC128T-I/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 8TDFN Product overview: 24LC128T-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC128T-I/MNY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 8TDFN

IC EEPROM 128KBIT I2C 8TDFN

Supplier's Site Datasheet
Memory - 24LC128T-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 128KBIT I2C 8TDFN

IC EEPROM 128KBIT I2C 8TDFN

Supplier's Site Datasheet
Serial Eeprom, 128Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip - 45P4902 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip
45P4902
Serial Eeprom, 128Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip 45P4902
SERIAL EEPROM, 128KBIT, 400KHZ, TDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 400KHZ, TDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 128Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip - 86W6595 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip
86W6595
Serial Eeprom, 128Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip 86W6595
SERIAL EEPROM, 128KBIT, 400KHZ, TDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 400KHZ, TDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:TDFN; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC128T-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC128T-I/MNY
Integrated Circuits (ICs) - Memory - Memory 24LC128T-I/MNY
IC EEPROM 128KBIT I2C 8TDFN

IC EEPROM 128KBIT I2C 8TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 743556-24LC128T-I/MNY 8231237 8231237P 24LC128T-I/MNYDKR-ND 774-24LC128T-I/MNY 24LC128T-I/MNY 24LC128T-I/MNY 24LC128T-I/MNY 45P4902 24LC128T-I/MNY
Product Name Memory - 24LC128T-I/MNY EEPROM EEPROM Memory Memory IC and Storage Component Memory Memory Memory Serial Eeprom, 128Kbit, 400Khz, Tdfn-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Access Time 1000 ns 900 ns 900 ns 900 ns 900 ns
Density 128 kbits 1024 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits
Bits per Word 8 bits 8 bits
Pins 8 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - EEPROM - 93C56-I/SM - 858641-93C56-I/SM - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details