The 24LC08BH-I/P is an 8 Kbit Electrically Erasable PROM from Lingto Electronic Limited, organized as four blocks of 256 x 8-bit memory. It operates with a supply voltage range of 2.5V to 5.5V and features a 2-wire I²C serial interface with a maximum clock frequency of 400 kHz. The device is designed for low power consumption, with a maximum active current of 1 mA and standby current of 1 µA. It supports a page write capability of up to 16 bytes, with a typical page write time of 3 ms. The 24LC08BH-I/P is available in various RoHS compliant packages, including 8-lead PDIP and surface mount options. It is suitable for industrial applications with a temperature range of -40°C to +85°C and automotive applications with a range of -40°C to +125°C. The device also offers hardware write protection for half of the memory array, ESD protection exceeding 4,000V, and a data retention period of over 200 years.
EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400kHz 900ns 8-PDIP
IC EEPROM 8KBIT I2C 400KHZ 8DIP
IC EEPROM 8KBIT I2C 400KHZ 8DIP
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-PDIP
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:4 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC08BH-I/P-ND | 24LC08BH-I/P | 24LC08BH-I/P | 24LC08BH-I/P | 77M3611 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP | ||
| Supply Voltage | 2.5V ~ 5.5V | Through Hole | 2.5V ~ 5.5V | ||
| Access Time | 900 ns | 900 ns |