Microchip Technology, Inc. Memory 24FC256-I/MF

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-DFN-S (6x5)
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-DFN-S (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC256-I/MF-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-DFN-S (6x5)

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-DFN-S (6x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1353936-24FC256-I/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1353936-24FC256-I/MF
Integrated Circuits (ICs) - Memory - Memory 1353936-24FC256-I/MF
Win Source Part Number: 1353936-24FC256-I/MF Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN-S (6x5) Base Product Number: 24FC256 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 256Kbit Memory Organization: 32K x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 400 ns

Win Source Part Number: 1353936-24FC256-I/MF
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN-S (6x5)
Base Product Number: 24FC256
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 256Kbit
Memory Organization: 32K x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Access Time: 400 ns

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC256-I/MF
1MHZ Memory IC and Storage Component 774-24FC256-I/MF
IC EEPROM 256KBIT I2C 1MHZ 8DFN Product overview: 24FC256-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC256-I/MF can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 1MHZ 8DFN Product overview: 24FC256-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC256-I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8DFN

IC EEPROM 256KBIT I2C 1MHZ 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC256-I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC256-I/MF
Integrated Circuits (ICs) - Memory - Memory 24FC256-I/MF
IC EEPROM 256KBIT I2C 1MHZ 8DFN

IC EEPROM 256KBIT I2C 1MHZ 8DFN

Supplier's Site
Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip - 92C7002 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip
92C7002
Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip 92C7002
EEPROM, AEC-Q100, 256KBIT, -40TO85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DFN-S; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 256KBIT, -40TO85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DFN-S; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24FC256-I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-DFN-S (6x5)

EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-DFN-S (6x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC256-I/MF-ND 1353936-24FC256-I/MF 774-24FC256-I/MF 24FC256-I/MF 24FC256-I/MF 92C7002 24FC256-I/MF
Product Name Memory Integrated Circuits (ICs) - Memory - Memory 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, Aec-Q100, 256Kbit, -40To85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VDFN Exposed Pad DFN-S 8-VDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V
Access Time 400 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers