The 24LC024H-E/SN16KVAO is a 2Kbit I2C-compatible Serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 1 MHz. The device features a single block organization of 256 bytes (256 x 8 bits) and includes a page write capability for up to 16 bytes of data. This EEPROM is characterized by low active current consumption of 400 OºA and a maximum standby current of 1 OºA, making it suitable for battery-operated devices. It incorporates hardware write protection for half of the memory array and is capable of enduring 1 million erase/write cycles with a data retention period exceeding 200 years. The device is available in multiple package types, including 8-pin PDIP, SOIC, TSSOP, TDFN, and MSOP, and is compliant with RoHS standards. Engineers may find this product suitable for applications requiring reliable non-volatile memory with low power consumption and robust data retention capabilities.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EEPROM
Technology: EEPROM
Memory Size: 2Kbit
IC EEPROM 2KBIT I2C 1MHZ 8SOIC Product overview: 24LC024H-E/SN16KVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC024H-E/SN16K
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-SOIC
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LC024H-E/SN16KVAO | 24LC024H-E/SN16KVAO | 24LC024H-E/SN16KVAO | 24LC024H-E/SN16KVAO | |
| Product Name | Integrated Circuits (ICs) Memory Memory | 1MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 400 ns | 400 ns | 400 ns | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |