EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-PDIP
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-PDIP
IC EEPROM 2KBIT I2C 400KHZ 8DIP
IC EEPROM 2KBIT I2C 400KHZ 8DIP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC02BH-E/P-ND | 77M3564 | 24LC02BH-E/P | 24LC02BH-E/P | 24LC02BH-E/P |
| Product Name | Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Through Hole | ||
| Data Rate | 0 MHz | 0 MHz |