Microchip Technology, Inc. Memory 24CS512T-I/MS

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24CS512T-I/MSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-MSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-MSOP

Buy Now Datasheet
Memory - 150-24CS512T-I/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-MSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-MSOP

Buy Now Datasheet
Memory - 150-24CS512T-I/MSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-MSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-MSOP

Buy Now Datasheet
Memory - 24CS512T-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-MSOP

EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-MSOP

Buy Now
512K 3.4MHZ I2C SERIAL EEPROM

512K 3.4MHZ I2C SERIAL EEPROM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 24CS512T-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24CS512T-I/MS
Integrated Circuits (ICs) - Memory 24CS512T-I/MS
512K 3.4MHZ I2C SERIAL EEPROM

512K 3.4MHZ I2C SERIAL EEPROM

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-24CS512T-I/MSCT-ND 24CS512T-I/MS 24CS512T-I/MS 24CS512T-I/MS
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details