Microchip Technology, Inc. EEPROM 24LC256T-I/ST

Description
Microchip Technology, 24LC256T-I/ST
Request a Quote Datasheet
Description
Microchip Technology, 24LC256T-I/ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1975308 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975308
EEPROM 1975308
Microchip Technology, 24LC256T-I/ST

Microchip Technology, 24LC256T-I/ST

Supplier's Site
EEPROM - 1975307 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975307
EEPROM 1975307
Microchip Technology, 24LC256T-I/ST

Microchip Technology, 24LC256T-I/ST

Supplier's Site
EEPROM - 1975308P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975308P
EEPROM 1975308P
Microchip Technology, 24LC256T-I/ST

Microchip Technology, 24LC256T-I/ST

Supplier's Site
Memory - 24LC256T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 24LC256T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 24LC256T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - 24LC256T-I/ST - 038581-24LC256T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC256T-I/ST
038581-24LC256T-I/ST
Memory - EEPROM - 24LC256T-I/ST 038581-24LC256T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 038581-24LC256T-I/ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038581-24LC256T-I/ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24LC256T-I/ST
Memory IC and Storage Component 774-24LC256T-I/ST
IC EEPROM 256KBIT I2C 8TSSOP Product overview: 24LC256T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256T-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8TSSOP Product overview: 24LC256T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC256T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC256T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC256T-I/ST
Integrated Circuits (ICs) - Memory - Memory 24LC256T-I/ST
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site Datasheet
Eeprom, 256Kbit, 400Khz, I2C, Tssop-8; Memory Size Microchip - 31AC2738 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, 400Khz, I2C, Tssop-8; Memory Size Microchip
31AC2738
Eeprom, 256Kbit, 400Khz, I2C, Tssop-8; Memory Size Microchip 31AC2738
EEPROM, 256KBIT, 400KHZ, I2C, TSSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, 256KBIT, 400KHZ, I2C, TSSOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC256T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1975308 1975308P 24LC256T-I/STDKR-ND 038581-24LC256T-I/ST 774-24LC256T-I/ST 24LC256T-I/ST 24LC256T-I/ST 31AC2738 24LC256T-I/ST 24LC256T-I/ST
Product Name EEPROM EEPROM Memory Memory - EEPROM - 24LC256T-I/ST Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 256Kbit, 400Khz, I2C, Tssop-8; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Density 64 kbits 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Package Type SSOP SSOP; TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP 8-TSSOP (0.173", 4.40mm Width) TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Pins 8 8 8 8
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details