Microchip Technology, Inc. 2Kb I2C Serial EEPROM with Address Inputs and no Write Protection pin 24LC025

Description
The Microchip Technology Inc. 24LC025 is a 2Kb Serial EEPROM with a voltage range of 2.5V to 5.5V. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24LC025 devices on the same bus for up to 16K bits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (3.90 mm), TSSOP, 2x3 DFN and TDFN and MSOP packages. Additional Features Single supply with operation from 2.5V to 5.5V Low-power CMOS technology: 2-wire serial interface, I2C™ compatible Cascadable up to eight devices Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz clock compatibility Page write time 5 ms maximum Self-timed erase/write cycle 16-byte page write buffer Hardware write-protect More than 1 million erase/write cycles Data retention >200 years
Datasheet
Description
The Microchip Technology Inc. 24LC025 is a 2Kb Serial EEPROM with a voltage range of 2.5V to 5.5V. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24LC025 devices on the same bus for up to 16K bits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (3.90 mm), TSSOP, 2x3 DFN and TDFN and MSOP packages. Additional Features Single supply with operation from 2.5V to 5.5V Low-power CMOS technology: 2-wire serial interface, I2C™ compatible Cascadable up to eight devices Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz clock compatibility Page write time 5 ms maximum Self-timed erase/write cycle 16-byte page write buffer Hardware write-protect More than 1 million erase/write cycles Data retention >200 years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C Serial EEPROM with Address Inputs and no Write Protection pin - 24LC025 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C Serial EEPROM with Address Inputs and no Write Protection pin
24LC025
2Kb I2C Serial EEPROM with Address Inputs and no Write Protection pin 24LC025
The Microchip Technology Inc. 24LC025 is a 2Kb Serial EEPROM with a voltage range of 2.5V to 5.5V. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24LC025 devices on the same bus for up to 16K bits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (3.90 mm), TSSOP, 2x3 DFN and TDFN and MSOP packages. Additional Features Single supply with operation from 2.5V to 5.5V Low-power CMOS technology: 2-wire serial interface, I2C™ compatible Cascadable up to eight devices Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz clock compatibility Page write time 5 ms maximum Self-timed erase/write cycle 16-byte page write buffer Hardware write-protect More than 1 million erase/write cycles Data retention >200 years

The Microchip Technology Inc. 24LC025 is a 2Kb Serial EEPROM with a voltage range of 2.5V to 5.5V. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low current design permits operation with typical standby and active currents of only 1 µA and 1 mA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24LC025 devices on the same bus for up to 16K bits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (3.90 mm), TSSOP, 2x3 DFN and TDFN and MSOP packages.

Additional Features

    • Single supply with operation from 2.5V to 5.5V
    • Low-power CMOS technology:
    • 2-wire serial interface, I2C™ compatible
    • Cascadable up to eight devices
    • Schmitt Trigger inputs for noise suppression
    • Output slope control to eliminate ground bounce
    • 100 kHz and 400 kHz clock compatibility
    • Page write time 5 ms maximum
    • Self-timed erase/write cycle
    • 16-byte page write buffer
    • Hardware write-protect
    • More than 1 million erase/write cycles
    • Data retention >200 years
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24LC025
Product Name 2Kb I2C Serial EEPROM with Address Inputs and no Write Protection pin
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - 2161788 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers