The Microchip 24AA014/24LC014 is a 1Kbit Serial EEPROM designed for operation in a temperature range of -40°C to +85°C. It features a single-supply voltage range from 1.7V to 5.5V, making it suitable for low-power applications with a typical active current of 1 mA and standby current of 1 µA. The memory is organized as a single block of 128 bytes (128 x 8 bits) and supports a 2-wire I²C compatible serial interface with clock frequencies of 100 kHz and 400 kHz. This EEPROM includes hardware write protection for the entire memory array, a page write buffer capable of handling up to 16 bytes, and a self-timed write cycle with a maximum write cycle time of 5 ms. It allows for the connection of up to eight devices on the same bus, enabling a total of 8 Kbits of contiguous memory. The device boasts a high endurance of 1,000,000 erase/write cycles and offers data retention exceeding 200 years. It is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, DFN, TDFN, MSOP, and a 6-lead SOT-23 package, and is compliant with RoHS standards.
Win Source Part Number: 1160749-24LC014-I/MC
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 150
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 900 ns
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): 24LC014-IMC; 24LC014I/MC; 24LC014IMC;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24LC014
IC EEPROM 1KBIT I2C 400KHZ 8DFN Product overview: 24LC014-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC014-I/MC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-DFN (2x3)
IC EEPROM 1KBIT I2C 400KHZ 8DFN
IC EEPROM 1KBIT I2C 400KHZ 8DFN
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-DFN (2x3)
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1160749-24LC014-I/MC | 774-24LC014-I/MC | 24LC014-I/MC-ND | 24LC014-I/MC | 24LC014-I/MC | 24LC014-I/MC | 98M5230 |
| Product Name | Integrated Circuits (ICs) - Memory | 400KHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V |