EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-SOIC
2KB I2C EEPROM, 1MHZ 1.7-5.5V, 8
2KB I2C EEPROM, 1MHZ 1.7-5.5V, 8
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC02T-E/SN36KVAO | 24FC02T-E/SN36KVAO | 24FC02T-E/SN36KVAO |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 450 ns | 450 ns | 450 ns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 2 kbits | 2 kbits | 2 kbits |