Microchip Technology, Inc. Memory 24LC014HT-E/ST

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC014HT-E/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC014HT-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC014HT-E/ST
Integrated Circuits (ICs) - Memory - Memory 24LC014HT-E/ST
IC EEPROM 1KBIT I2C 1MHZ 8TSSOP

IC EEPROM 1KBIT I2C 1MHZ 8TSSOP

Supplier's Site
Memory - 24LC014HT-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 400 ns 8-TSSOP

EEPROM Memory IC 1Kbit I²C 1 MHz 400 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 1KBIT I2C 1MHZ 8TSSOP

IC EEPROM 1KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip - 98M5241 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip
98M5241
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip 98M5241
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC014HT-E/ST-ND 24LC014HT-E/ST 24LC014HT-E/ST 24LC014HT-E/ST 98M5241
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP
Supply Voltage 2.5V ~ 5.5V -40degC ~ 125degC (TA) 2.5V ~ 5.5V
Data Rate 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
4 suppliers
Memory - 27C16Q45/B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 450 ns
Density 16 kbits
View Details
2 suppliers
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details