Microchip Technology, Inc. Memory 24LC00-I/SN

Description
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC00-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-SOIC

EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs 8-SOIC

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC00-I/SN
400KHZ Memory IC and Storage Component 774-24LC00-I/SN
IC EEPROM 128B I2C 400KHZ 8SOIC Product overview: 24LC00-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC00-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 128B I2C 400KHZ 8SOIC Product overview: 24LC00-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC00-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC00-I/SN - 075147-24LC00-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC00-I/SN
075147-24LC00-I/SN
Memory - EEPROM - 24LC00-I/SN 075147-24LC00-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 075147-24LC00-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128b (16 x 8) Access Time: 3500ns Family Name: 24LC00 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): 24LC00T-I/SN; 24LC00T-I/MNY; 24LC00T-I/MC; 24LC00-I/MC; Introduction Date: December 13, 1996 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 075147-24LC00-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128b (16 x 8)
Access Time: 3500ns
Family Name: 24LC00
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): 24LC00T-I/SN; 24LC00T-I/MNY; 24LC00T-I/MC; 24LC00-I/MC;
Introduction Date: December 13, 1996
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Serial Eeprom, 128Bit, 400Khz, Soic-8; Memory Interface Type Microchip - 92C7063 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Bit, 400Khz, Soic-8; Memory Interface Type Microchip
92C7063
Serial Eeprom, 128Bit, 400Khz, Soic-8; Memory Interface Type Microchip 92C7063
SERIAL EEPROM, 128BIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 128BIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24LC00-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128bit I²C 400 kHz 3.5 µs 8-SOIC

EEPROM Memory IC 128bit I²C 400 kHz 3.5 µs 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC00-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC00-I/SN
Integrated Circuits (ICs) - Memory - Memory 24LC00-I/SN
IC EEPROM 128B I2C 400KHZ 8SOIC

IC EEPROM 128B I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 128B I2C 400KHZ 8SOIC

IC EEPROM 128B I2C 400KHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 128B I2C 400KHZ 8SOIC

IC EEPROM 128B I2C 400KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC00-I/SN-ND 774-24LC00-I/SN 075147-24LC00-I/SN 92C7063 24LC00-I/SN 24LC00-I/SN 24LC00-I/SN 24LC00-I/SN
Product Name Memory 400KHZ Memory IC and Storage Component Memory - EEPROM - 24LC00-I/SN Serial Eeprom, 128Bit, 400Khz, Soic-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Access Time 900 ns 3500 ns 3500 ns 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8993502ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details